EN
  • EN
  • DE

BAV70HDWQ-13

Part No BAV70HDWQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE FS 100V 125MA SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 2 Pair Common Cathode Standard 100 V 125mA Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name BAV70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAV70HDWQ-13DICT, BAV70HDWQ-13DITR, BAV70HDWQ-13DIDKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912880-BAV70HDWQ-13
Ultra Librarian 3D Model Ultra Librarian BAV70HDWQ-13 CAD Model

Description

Product Overview: BAV70HDWQ-13 from Diodes Incorporated

The BAV70HDWQ-13 is a high-performance, dual-series switching diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This component is engineered to meet the stringent requirements of fast switching applications in modern electronic circuits.

Key Features

  • Diode Configuration: The BAV70HDWQ-13 consists of two series-connected diodes, which are ideal for high-speed switching operations.
  • Package Type: It comes in the compact SOT-363 package, which is suitable for surface-mount technology (SMT), enabling efficient use of PCB space.
  • High-Speed Switching: With its fast switching speed, this diode is particularly useful in high-frequency circuits, offering improved performance over standard diodes.
  • Low Leakage Current: It features a low leakage current, ensuring minimal power loss and higher efficiency in electronic devices.
  • Reverse Voltage: The diode has a repetitive peak reverse voltage (VRRM) of 70V, providing a good margin for voltage spikes and transients typically found in electronic circuits.
  • Forward Continuous Current: It supports a forward continuous current (IF) of 200mA, making it capable of handling moderate current loads.

Applications

The BAV70HDWQ-13 is versatile and can be used in a variety of applications, including:

  • High-speed logic switching
  • Power management systems
  • Protection circuits
  • Voltage clamping
  • Commercial and industrial electronic equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The BAV70HDWQ-13 is constructed with the company's robust manufacturing process, ensuring long-term reliability and performance. This product is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly components.

Conclusion

The BAV70HDWQ-13 from Diodes Incorporated is an excellent choice for designers looking for a fast, reliable, and compact switching diode solution. Its dual-series configuration, high-speed operation, and low leakage current make it an essential component in a wide range of electronic applications, ensuring efficient and stable performance.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0636 $50.2440
1,920+ $0.0522 $100.2240
2,975+ $0.0505 $150.2375
4,090+ $0.0489 $200.0010
5,290+ $0.0473 $250.2170
7,080+ $0.0424 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,620 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess