EN
  • EN
  • DE

BAV70-7-01-F

Part No BAV70-7-01-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 231757-BAV70-7-01-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAV70-7-01-F CAD Model

Description

BAV70-7-01-F: High-Speed Switching Diode from Diodes Incorporated

The BAV70-7-01-F is a cutting-edge, high-speed switching diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This product is engineered to meet the stringent requirements of fast electronic switching applications. It is commonly used in high-frequency rectification and switching in industrial, commercial, and consumer electronic devices.

Key Features

  • High-Speed Switching Capability: The BAV70-7-01-F is optimized for high-speed switching, making it ideal for high-frequency applications. Its fast reverse recovery time ensures efficient performance in circuits where switching speed is critical.
  • Low Leakage Current: A low leakage current characterizes the diode, which is essential for maintaining energy efficiency and minimizing standby power loss in electronic systems.
  • Surface-Mount Package: The diode comes in a SOT-23 package, which is suitable for compact surface-mount technology (SMT) designs, allowing for high-density PCB layouts and space-saving solutions.
  • Lead-Free and RoHS Compliant: The BAV70-7-01-F is compliant with RoHS standards, ensuring that it is free from harmful substances such as lead, making it an environmentally friendly choice for electronic manufacturers.

Electrical Characteristics

  • Reverse Voltage: It has a continuous reverse voltage (VR) of 70V, which provides a comfortable margin for applications that experience voltage spikes or surges.
  • Forward Current: The diode supports a forward current (IF) of 200mA, suitable for a wide range of applications that require moderate current levels.
  • Power Dissipation: With a power dissipation of 350mW, the BAV70-7-01-F can handle a good amount of power, ensuring reliability even under stressful conditions.

Applications

The versatility of the BAV70-7-01-F allows it to be used in various applications, including:

  • High-speed switching circuits
  • Logic gates
  • Wave shaping
  • Polarity protection
  • General-purpose rectification

With its robust design and high-speed switching capabilities, the BAV70-7-01-F from Diodes Incorporated is an excellent choice for designers and engineers seeking a reliable and efficient diode for their electronic circuits.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1,715+ $0.0292 $50.0780
4,185+ $0.0239 $100.0215
6,470+ $0.0232 $150.1040
8,930+ $0.0224 $200.0320
11,525+ $0.0217 $250.0925
15,385+ $0.0195 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 1715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess