EN
  • EN
  • DE

BAV5004WS-7

Part No BAV5004WS-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GP 350V 300MA SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 350V
Current - Average Rectified (Io) 300mA
Voltage - Forward (Vf) (Max) @ If 1.29V @ 200mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 1μA @ 240V
Capacitance @ Vr, F 2.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1022227-BAV5004WS-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAV5004WS-7 CAD Model

Description

Introducing the BAV5004WS-7 from Diodes Incorporated

The BAV5004WS-7 is a high-performance, surface-mount switching diode array designed meticulously by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is crafted to meet the rigorous demands of industrial, commercial, and consumer applications where efficient and reliable switching capabilities are paramount.

The BAV5004WS-7 is encapsulated in the compact SOT-363 package, which is not only space-efficient but also ensures reduced parasitic inductance and capacitance, leading to improved high-frequency performance. This makes it an excellent choice for applications where board space is at a premium and performance cannot be compromised.

With its array of four diodes, the BAV5004WS-7 is capable of multiple configurations such as series, parallel, or combinations, providing design flexibility. Each diode is characterized by low forward voltage drop and fast switching speed, which translates to enhanced system efficiency and quicker response times in circuits. The forward current of 200mA and the repetitive peak reverse voltage of 50V make this diode array suitable for a range of applications, including signal switching and clipping in communication devices, logic systems, and portable electronics.

The BAV5004WS-7 also boasts high reliability and stability over a wide operating temperature range, which is a testament to Diodes Incorporated's commitment to quality. The product is compliant with the RoHS directive, indicating that it is free from hazardous substances, making it an environmentally friendly option for electronic manufacturers.

As an essential component in modern electronics, the BAV5004WS-7 is designed to provide optimal performance while minimizing power loss, making it an ideal choice for designers looking for a high-efficiency switching solution. Whether it's for complex industrial systems or everyday consumer electronics, the BAV5004WS-7 from Diodes Incorporated stands out as a robust, versatile, and reliable component that engineers can trust.

For detailed specifications, application notes, and further information, customers are encouraged to visit the Diodes Incorporated official website or contact their local sales representative.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,150 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess