EN
  • EN
  • DE

BAV21WS-7-F

Part No BAV21WS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 200MA SOD323 / Rectifier Diode Small Signal Switching 250V 0.25A 50ns 2-Pin SOD-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.25V @ 200mA
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100nA @ 200V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 011035-BAV21WS-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name BAV21WS
Introduction Date August 24, 2000
ECCN EAR99
Country of Origin China, Japan, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BAV21WS-7-F CAD Model

Description

BAV21WS-7-F - General Purpose Diode from Diodes Incorporated

The BAV21WS-7-F from Diodes Incorporated is a high-performance, surface-mount switching diode that is designed to meet a wide range of applications. It offers the perfect solution for your circuit design needs, providing efficient and reliable performance in a compact SOD-323 package.

Key Features:

  • High Voltage Capability: This diode is capable of withstanding continuous reverse voltage up to 200V, making it suitable for high voltage applications.
  • Fast Switching Speed: With its fast switching speed, the BAV21WS-7-F ensures minimal signal delay, which is crucial for high-frequency circuits and applications where timing is critical.
  • Low Forward Voltage Drop: The diode maintains a low forward voltage drop, which helps to minimize power loss and improve overall efficiency in your electronic devices.
  • Surface Mount Package: The small SOD-323 package allows for a compact design footprint, making it ideal for space-constrained applications.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the BAV21WS-7-F is built to provide reliable performance over a long operational lifespan.
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with RoHS standards and containing no lead, making it suitable for use in a wide range of consumer electronics.

Applications:

The BAV21WS-7-F is versatile and can be used in various applications, including:

  • High-speed switching in digital circuits
  • Rectification in power supplies
  • Protection circuits for overvoltage transients
  • Freewheeling diodes in inductive loads
  • Logic circuits and signal processing

Product Summary:

The BAV21WS-7-F is a testament to Diodes Incorporated's dedication to providing high-quality components for the electronics industry. Whether you are designing power management systems, consumer electronics, or industrial equipment, this general-purpose diode offers the performance and reliability you need. With its high voltage capability, fast switching speed, and compact form factor, the BAV21WS-7-F is an excellent choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,964 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess