EN
  • EN
  • DE

BAV199Q-7-F

Part No BAV199Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE DUAL 85V 140MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 1 Pair Series Connection Standard 85 V 140mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BAV199
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAV199Q-7-FDICT, BAV199Q-7-FDIDKR, BAV199Q-7-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912865-BAV199Q-7-F
Ultra Librarian 3D Model Ultra Librarian BAV199Q-7-F CAD Model

Description

BAV199Q-7-F High-Speed Switching Diode by Diodes Incorporated

The BAV199Q-7-F, crafted by the reputable Diodes Incorporated, is a high-speed switching diode that offers superior performance for a wide range of applications. This diode is designed to meet the needs of modern electronic equipment that requires efficient and reliable switching capabilities.

Key Features:

  • High-Speed Switching: The BAV199Q-7-F is optimized for high-speed switching, making it an ideal choice for high-frequency applications.
  • Dual Series Connection: It features a dual series connection in a single package, providing design flexibility and space savings on printed circuit boards (PCBs).
  • Low Leakage Current: With its low leakage current, this diode ensures minimal power loss and is suitable for high-precision circuits.
  • Low Forward Voltage Drop: The low forward voltage drop of the BAV199Q-7-F improves efficiency and reduces thermal stress, contributing to the longevity of the device.
  • Surface Mount Package: Its SOT-23 packaging is designed for automated surface-mount assembly processes, facilitating efficient manufacturing and compact designs.
  • RoHS Compliant: The BAV199Q-7-F is RoHS compliant, meeting the environmental standards that restrict the use of hazardous substances in electronic components.

Applications:

The versatility of the BAV199Q-7-F allows it to be used in a variety of applications, including:

  • High-speed logic circuits
  • Switching power supplies
  • Converters and inverters
  • Signal processing
  • Telecom and data communication systems

Product Specifications:

The BAV199Q-7-F has the following specifications that make it a reliable and efficient choice:

  • Reverse Voltage: 85V
  • Forward Current: 215mA
  • Power Dissipation: 350mW
  • Operating Temperature Range: -55°C to +150°C

Diodes Incorporated's commitment to quality and innovation is exemplified by the BAV199Q-7-F high-speed switching diode. Whether for industrial, commercial, or consumer electronics, this diode is engineered to provide the performance and reliability that modern technology demands.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,870+ $0.0268 $50.1160
4,550+ $0.0220 $100.1000
7,010+ $0.0214 $150.0140
9,665+ $0.0207 $200.0655
12,500+ $0.0200 $250.0000
16,760+ $0.0179 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess