EN
  • EN
  • DE

BAV116HWF-7

Part No BAV116HWF-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SW 130V 215MA SOD123F / SURFACE MOUNT LOW LEAKAGE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 130V
Current - Average Rectified (Io) 215mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.25V at 150mA
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage at Vr 5nA at 75V
Capacitance at Vr, F 5pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123F
Operating Temperature - Junction -65°C ~ 150°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801298-BAV116HWF-7
Ultra Librarian 3D Model Ultra Librarian BAV116HWF-7 CAD Model

Description

Product Overview: BAV116HWF-7

The BAV116HWF-7, from Diodes Incorporated, is a high-performance switching diode designed to meet the needs of a wide array of electronic applications. This component is particularly well-suited for high-speed switching operations due to its fast reverse recovery time, which ensures efficient operation in circuits that require rapid switching between on and off states.

Constructed with high-quality materials, the BAV116HWF-7 offers excellent reliability and stability. It is housed in a compact SOD-123 flat lead package, which not only saves valuable board space but also provides superior thermal performance compared to traditional diode packages. This makes the BAV116HWF-7 an ideal choice for space-constrained applications.

Key Features

  • Fast Switching Speed: The diode features a swift reverse recovery time, enabling high-speed switching that is essential for modern electronic devices.
  • High Breakdown Voltage: With a reverse voltage of 100V, the BAV116HWF-7 can handle higher voltage applications, ensuring versatility across various electronic designs.
  • Low Leakage Current: The low leakage current characteristic minimizes power loss and improves the overall efficiency of the circuit in which it is used.
  • Compact Packaging: The SOD-123 flat lead package is not only space-efficient but also offers enhanced thermal conductivity for better heat dissipation.
  • RoHS Compliant: Adhering to environmental standards, the BAV116HWF-7 is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The BAV116HWF-7 is versatile and can be utilized in various applications that require high-speed switching, such as:

  • Power management systems
  • DC-DC converters
  • Charge and discharge circuits for capacitors
  • High-frequency inverters
  • Signal processing

With its robust performance and compact size, the BAV116HWF-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to enhance their electronic products. Whether in consumer electronics, automotive systems, or industrial equipment, this diode offers the functionality and durability required for advanced electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess