EN
  • EN
  • DE
  • IT

BAT750-7

Part No BAT750-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 750MA SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 40 V 750mA Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BAT750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number BAT7507, BAT750, BAT750DICT, BAT750DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863506-BAT750-7
Ultra Librarian 3D Model Ultra Librarian BAT750-7 CAD Model

Description

The BAT750-7 from Diodes Incorporated is a high-performance Schottky barrier rectifier that is designed to meet the stringent requirements of today's electronic devices. This rectifier is characterized by its low forward voltage drop and fast switching capabilities, making it an ideal choice for applications requiring high efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The BAT750-7 has a low forward voltage drop, which minimizes power loss and improves efficiency in your circuits.
  • High Current Capability: With a maximum average rectified current of 750 mA, this component is suitable for handling moderate power requirements.
  • Fast Switching Speed: The fast switching action of the BAT750-7 ensures that it can respond quickly to changing voltage levels, which is crucial for power regulation and conversion applications.
  • Low Leakage Current: The device exhibits a low leakage current, which is beneficial for battery-powered devices by reducing power consumption when in the off state.
  • Surface Mount Package: The BAT750-7 comes in a small and robust SOD-123 package, which is suitable for automated assembly processes and helps save space on printed circuit boards.

Applications

The BAT750-7 is versatile and can be used in a variety of electronic circuits. Its primary applications include, but are not limited to, low voltage, high frequency inverters, free-wheeling, and polarity protection devices. It is also an excellent choice for use in portable devices, power supply units, and other power management systems where efficiency is a priority.

Product Specifications

Parameter Value Package SOD-123 Maximum Average Rectified Current 750 mA Peak Reverse Voltage 40 V Forward Voltage Drop 0.5 V @ 1 A Operating Temperature Range -55°C to +125°C

In conclusion, the BAT750-7 Schottky barrier rectifier from Diodes Incorporated is a high-quality component that offers excellent performance for a wide range of applications. Its low power loss, high efficiency, and space-saving design make it an indispensable part of modern electronics.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0539 $50.1270
2,260+ $0.0443 $100.1180
3,500+ $0.0429 $150.1500
4,820+ $0.0415 $200.0300
6,235+ $0.0401 $250.0235
8,335+ $0.0360 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess