The BAT54-7-F-79 from Diodes Incorporated is a cutting-edge Schottky barrier diode, renowned for its low forward voltage drop and high efficiency. This diode is specifically designed to meet the needs of various electronic applications, including high-frequency inverters, power management systems, and polarity protection devices.
Key Features
- Low Forward Voltage Drop: The BAT54-7-F-79 boasts a low forward voltage drop which enhances system efficiency and reduces thermal issues, making it suitable for high-efficiency circuits.
- Fast Switching Speed: With its fast switching capabilities, this diode is ideal for high-speed switching applications, contributing to reduced switching losses.
- Surface Mount Package: The device is available in a compact SOT-23 package, which is suitable for automated assembly processes and saves board space.
- Lead-Free and RoHS Compliant: In alignment with environmental regulations, the BAT54-7-F-79 is lead-free and RoHS compliant, minimizing the environmental impact of electronic components.
- High Current Capability: The diode can handle a continuous forward current of 200 mA, making it capable of supporting applications with moderate power requirements.
Applications
The versatility of the BAT54-7-F-79 allows it to be used in a wide range of applications. Some of the common uses include:
- DC-DC converters
- Power supply circuitry
- Reverse polarity protection
- Low voltage rectification
- Charge and discharge circuits for battery management
Product Specifications
Parameter
Value
Package / Case
SOT-23
Max Forward Voltage
0.85V at 10mA
Max Reverse Current
2µA at 25V
Operating Temperature Range
-55°C to +125°C
Continuous Forward Current
200mA
Overall, the BAT54-7-F-79 is a reliable and efficient solution for modern electronics requiring high-speed, low-loss diodes. Its robust design and compliance with environmental standards make it a responsible choice for both commercial and industrial applications.