EN
  • EN
  • DE

BAT40V-7-F

Part No BAT40V-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818766-BAT40V-7-F
Ultra Librarian 3D Model Ultra Librarian BAT40V-7-F CAD Model

Description

The BAT40V-7-F is a high-performance Schottky barrier diode, meticulously engineered by Diodes Incorporated, a leader in the semiconductor industry. This diode is designed for applications requiring fast switching and low forward voltage drop. It is a versatile component that is widely used in high-frequency circuits and energy-sensitive applications, thanks to its exceptional efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The BAT40V-7-F boasts a very low forward voltage drop, which enhances overall system efficiency and reduces thermal issues, making it ideal for portable and battery-powered devices.
  • Fast Switching Speed: With its rapid switching capability, this diode is perfectly suited for high-frequency applications, ensuring minimal signal delay and high performance in circuits such as oscillators and RF systems.
  • Surface Mount Package: The device comes in a compact SOD-523 package, which is optimized for automated surface-mount assembly processes, saving space on PCBs and enabling the design of miniaturized electronic products.
  • High Reliability: Diodes Incorporated has a reputation for producing robust and dependable components. The BAT40V-7-F is no exception, offering stable performance over a wide range of temperatures and operational conditions.
  • RoHS Compliant: In line with modern environmental standards, this product is RoHS compliant, which means it is manufactured without the use of hazardous substances, making it an eco-friendly choice for electronic manufacturers.

Applications

The BAT40V-7-F is suitable for a diverse array of applications, including:

  • Power management systems
  • DC-DC converters
  • Charge and discharge circuits for battery management
  • Voltage clamping applications
  • Protection circuits
  • High-frequency inverters
  • RF and microwave devices

With its superior performance characteristics, the BAT40V-7-F from Diodes Incorporated is an excellent choice for designers seeking a Schottky barrier diode that delivers both efficiency and reliability in a compact form factor. Whether for commercial or industrial applications, this component is built to meet the stringent demands of modern electronic devices.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess