EN
  • EN
  • DE

BAS70W-04-F

Part No BAS70W-04-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1421
Reference case SOT323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752212-BAS70W-04-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS70W-04-F CAD Model

Description

Overview of Diodes Incorporated BAS70W-04-F

The BAS70W-04-F from Diodes Incorporated is a high-performance Schottky barrier diode designed for surface mount applications. This diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for high-frequency rectification and switching applications.

Key Features

  • Low Forward Voltage: The BAS70W-04-F provides a low forward voltage drop, which enhances power efficiency in the circuit by reducing power loss during conduction.
  • Fast Switching Speed: With its rapid switching characteristics, this diode is suitable for high-speed switching applications, offering improved performance in circuits where timing is critical.
  • Dual Diode Configuration: This component contains two diodes in a series configuration, housed within a single SOT-323 package, which saves space on the PCB and simplifies circuit design.
  • High Surge Current Capability: It is capable of handling high surge currents, providing robust performance in scenarios where current spikes may occur.
  • Low Capacitance: The diode's low capacitance is beneficial for high-frequency applications as it minimizes signal distortion and maintains signal integrity.
  • Lead-Free and RoHS Compliant: The BAS70W-04-F is environmentally friendly, adhering to the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The BAS70W-04-F is versatile and can be used in a variety of applications, including:

  • High-frequency rectification in power supplies
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Charge pump circuits
  • Sampling circuits
  • Voltage clamping applications

Product Specifications

The BAS70W-04-F has a repetitive peak reverse voltage of 70V and a forward continuous current of 70mA. Its power dissipation is 200mW, and it operates within a junction temperature range of -55°C to +150°C, ensuring reliable performance across a wide range of environmental conditions.

For engineers and designers looking for a compact, efficient, and reliable diode solution, the BAS70W-04-F from Diodes Incorporated stands out as an excellent choice. Its combination of low forward voltage, fast switching speed, and dual-diode configuration makes it a valuable component in modern electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess