EN
  • EN
  • DE

BAS70DW-06

Part No BAS70DW-06
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Sub-miniature Schottky Diodes & Arrays in
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151464-BAS70DW-06
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS70DW-06 CAD Model

Description

The BAS70DW-06 is a high-performance, dual Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is engineered with precision to offer superior efficiency in a variety of electronic applications, particularly in high-frequency rectification and switching operations.

Key Features

  • Low Forward Voltage Drop: The BAS70DW-06 provides a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component, making it ideal for portable and battery-powered devices.
  • High Current Capability: With its ability to handle high currents, this diode is suitable for high-load applications, ensuring reliable performance under demanding conditions.
  • Fast Switching Speed: The fast switching speed of the BAS70DW-06 minimizes switching losses and improves the overall performance of the circuit, particularly in high-frequency applications.
  • Dual Diode Configuration: The dual diode configuration allows for common cathode or common anode connections, providing design flexibility and saving board space in compact electronic assemblies.
  • Surface Mount Package: The BAS70DW-06 comes in a small, leadless SOT-363 package that is suitable for automated assembly processes, and it is RoHS compliant, meeting environmental standards.

Applications

The BAS70DW-06 is versatile and can be used in a wide range of applications, including but not limited to:

  • High-frequency rectification in power supplies
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Charge pump circuits
  • Low-voltage RF applications
  • Sampling circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products, and the BAS70DW-06 is no exception. It is manufactured under strict quality control standards, ensuring reliable operation and longevity in your electronic designs. The device also features a moisture sensitivity level of 1, which makes it robust for various environmental conditions.

Conclusion

In summary, the BAS70DW-06 from Diodes Incorporated is a highly efficient, dual Schottky barrier diode that offers excellent performance for a multitude of electronic applications. Its low forward voltage drop, high current capability, fast switching speed, and flexible dual diode configuration make it an excellent choice for designers looking to optimize their circuitry for both performance and space.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,370+ $0.0366 $50.1420
3,325+ $0.0301 $100.0825
5,155+ $0.0291 $150.0105
7,095+ $0.0282 $200.0790
9,160+ $0.0273 $250.0680
12,300+ $0.0244 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,100 pieces
MOQ: 1370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess