EN
  • EN
  • DE

BAS40-06T-7-F-36

Part No BAS40-06T-7-F-36
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT523 / Diode Array 1 Pair Series Connection 40 V 200mA (DC) Surface Mount SOT-523
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Mfr Diodes Incorporated
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Diode Configuration 1 Pair Series Connection
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 40 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 200 nA @ 30 V
Operating Temperature - Junction -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-523
Supplier Device Package SOT-523
Base Product Number BAS40
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 3,000 pcs
Win Source Part Number 1381549-BAS40-06T-7-F-36
Ultra Librarian 3D Model Ultra Librarian BAS40-06T-7-F-36 CAD Model

Description

The BAS40-06T-7-F-36 is a high-quality Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for a wide range of applications where efficiency is key.

Key Features

  • Surface Mount Package: Packaged in a compact SOT-523 format, the BAS40-06T-7-F-36 is designed for surface mounting, enabling high-density PCB designs and easy integration into various electronic circuits.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during operation, enhancing overall system efficiency.
  • Fast Switching Speed: The BAS40-06T-7-F-36 boasts fast switching capabilities, making it suitable for high-frequency applications and power conversion systems.
  • High Current Capability: Despite its small size, the diode can handle a continuous forward current of up to 200mA, allowing it to be used in applications with moderate power requirements.
  • Lead-Free and RoHS Compliant: This product is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers concerned with sustainability.

Applications

The BAS40-06T-7-F-36 is versatile and can be employed in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Load switching
  • Voltage clamping
  • Protection circuits

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The BAS40-06T-7-F-36 is produced with strict quality control measures to ensure reliability and performance consistency. Its robust design ensures long-term stability, making it a reliable component for both commercial and industrial applications.

Ordering Information

To place an order or request samples of the BAS40-06T-7-F-36, customers can contact Diodes Incorporated or their authorized distributors. Detailed specifications and additional product documentation are available upon request to assist in the selection and design-in process.

You May Also Be Interested in

Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess