EN
  • EN
  • DE

BAR99TA

Part No BAR99TA
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SWITCHING SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number BAR99
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 436703-BAR99TA
Ultra Librarian 3D Model Ultra Librarian BAR99TA CAD Model

Description

The BAR99TA from Diodes Incorporated is a high-performance, dual-series, silicon epitaxial planar switch diode encapsulated in a small SOT-23 package. Engineered for fast switching applications, this diode is optimized for use in high-frequency signal switching and conditioning. The compact form factor of the BAR99TA makes it an ideal choice for space-constrained designs without compromising on functionality or performance.

Key Features

  • Low Capacitance: The BAR99TA boasts a low diode capacitance, making it suitable for high-speed switching applications, including RF and VHF signal switching.
  • High-Speed Switching: Its fast switching speed ensures minimal signal distortion, providing improved performance in digital and analog signal processing.
  • Dual Diode Configuration: The dual-series configuration allows for design flexibility, enabling the implementation of complex circuit topologies.
  • Low Leakage Current: It exhibits low leakage current, ensuring energy efficiency and reducing power loss in sensitive applications.
  • High Reverse Voltage: With a high reverse voltage capability, the BAR99TA can handle higher voltages, offering robust performance across a range of conditions.
  • RoHS Compliant: The product complies with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

The BAR99TA is versatile and can be used in a variety of applications. It is particularly well-suited for high-frequency signal switching and conditioning in:

  • Wireless Communications
  • Portable Electronics
  • High-speed Logic Systems
  • Telecommunications Circuits
  • Attenuators
  • Protection Circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The BAR99TA is manufactured using industry-leading techniques to ensure high performance and durability. Each component is rigorously tested to meet stringent standards, ensuring that it performs to specifications across a wide range of temperatures and conditions. When choosing the BAR99TA, designers and engineers can be confident in a product that delivers both efficiency and reliability.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess