The B36A-13 from Diodes Incorporated is a cutting-edge electronic component designed for high-efficiency power management in a vast array of applications. This rectifier diode is engineered to provide reliable performance in environments where low forward voltage drop and high surge current capability are paramount.
Key Features
- Low Forward Voltage: The B36A-13 boasts a low forward voltage drop, enhancing overall system efficiency and reducing thermal stress on the component.
- High Surge Current Capability: With its robust surge current handling, this diode can withstand transient overcurrent conditions, making it suitable for power supply applications.
- High Reliability: Diodes Incorporated's commitment to quality ensures that the B36A-13 meets stringent reliability standards, providing a long operational lifespan.
- Surface Mount Package: The device comes in a compact surface-mount package, which is ideal for modern, space-constrained electronic assemblies.
Applications
The B36A-13 is versatile and can be used in various applications, including:
- Power Management Systems
- Switching Power Supplies
- Converters
- Free-Wheeling Diodes
- Reverse Battery Protection
Technical Specifications
| Parameter |
Value |
| Package |
Surface Mount |
| Maximum Repetitive Reverse Voltage (VRRM) |
60V |
| Average Rectified Forward Current (IF(AV)) |
3A |
| Peak Forward Surge Current (IFSM) |
100A |
| Operating Temperature Range |
-55°C to +150°C |
Quality and Support
Diodes Incorporated offers comprehensive technical support and customer service for the B36A-13, ensuring that clients can integrate this component with confidence and achieve optimal performance in their products.