EN
  • EN
  • DE

B340A-13-A

Part No B340A-13-A
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818389-B340A-13-A
Ultra Librarian 3D Model Ultra Librarian B340A-13-A CAD Model

Description

Introducing Product B340A-13-A from Diodes Incorporated

Diodes Incorporated presents the B340A-13-A, a robust surface-mount Schottky barrier rectifier designed to meet the needs of a wide range of electronic applications. This versatile component is a perfect fit for high-efficiency power management tasks, where low forward voltage drop and fast switching are of paramount importance.

Key Features:

  • High Current Capability: The B340A-13-A is capable of sustaining a high average rectified current, making it suitable for high-power operations.
  • Low Power Loss: With its Schottky barrier design, this rectifier ensures minimal power loss, which translates to increased efficiency in your electronic circuits.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, thereby reducing thermal stress and improving overall performance.
  • High Surge Capability: It can withstand high surge currents, offering reliable performance under stress conditions.
  • Lead-Free Finish: The B340A-13-A comes with a lead-free finish, making it compliant with RoHS directives and environmentally friendly.
  • Surface Mount Package: Its SMA (DO-214AC) package allows for efficient use of PCB space and is well-suited for automated assembly processes.

Applications:

The B340A-13-A is an ideal choice for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Lighting systems
  • Automotive applications

Technical Specifications:

Parameter Value Maximum Average Rectified Current 3A Peak Repetitive Reverse Voltage 40V Forward Voltage Drop 0.58V at 3A Operating Temperature Range -55°C to +150°C

With its combination of high efficiency, thermal stability, and compact packaging, the B340A-13-A from Diodes Incorporated is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess