Introducing the B260B-13-F Schottky Barrier Rectifier
Diodes Incorporated presents the B260B-13-F Schottky Barrier Rectifier, a high-performance and reliable component designed for use in a wide array of electronic applications. This rectifier is engineered to offer efficient, low voltage drop performance, making it an ideal choice for high-frequency rectification and freewheeling applications in power supplies and other power switching applications.
The B260B-13-F boasts a 60V reverse voltage capability and a forward current rating of 2A, ensuring it can handle significant power requirements. Its low forward voltage drop contributes to its high efficiency, and the fast switching capability makes it suitable for high-frequency operations.
Constructed with Diodes Incorporated's advanced technology, the B260B-13-F is encapsulated in a DO-214AA (SMB) package, which provides a compact footprint while maintaining strong thermal performance. This packaging is designed for automated assembly, and its surface-mount design makes it easy to integrate into various PCB designs.
One of the key features of the B260B-13-F is its guard ring die construction, which provides enhanced performance by offering protection against voltage spikes and ensuring reliability under stressful conditions. This makes the component particularly well-suited for environments where electrical noise and transients could be problematic.
Environmental sustainability is also considered, as the B260B-13-F is RoHS compliant, ensuring that it meets current regulations for hazardous substance restrictions. This commitment to environmental standards makes the B260B-13-F an excellent choice for companies looking to create eco-friendly products.
Whether you're designing power management systems, inverters, DC-DC converters, or any application requiring efficient power rectification, the B260B-13-F from Diodes Incorporated delivers the performance and reliability needed to ensure your products operate at their best.
With its combination of high efficiency, fast switching, compact packaging, and robust construction, the B260B-13-F is poised to be an essential component in your electronic designs.