EN
  • EN
  • DE

B220AF-13

Part No B220AF-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 2A SMAF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 20 V 2A Surface Mount SMAF
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-221AC, SMA Flat Leads
Case / Package SMAF
Family Name B220
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number B220AF-13DICT, -B220AF-13DIDKR, -B220AF-13DICT, B220AF-13DIDKR, B220AF-13-ND, B220AF-13DITR, -B220AF-13DITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862955-B220AF-13
Ultra Librarian 3D Model Ultra Librarian B220AF-13 CAD Model

Description

Introducing the B220AF-13 Schottky Barrier Rectifier from Diodes Incorporated

The B220AF-13 is a high-performance Schottky barrier rectifier designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This rectifier is a testament to the company's commitment to providing energy-efficient and reliable components for a wide range of electronic applications. The B220AF-13 is specifically engineered for situations where low forward voltage drop and fast switching are required.

With its compact SMA (DO-214AC) package, the B220AF-13 ensures a minimal footprint on PCBs, making it an excellent choice for space-constrained applications. It offers a repetitive peak reverse voltage (V_RRM) of 20 volts and an average rectified forward current (I_O) of 2 amperes, making it suitable for medium power requirements. The device can handle surge currents up to 60 amperes, ensuring robust performance during transient conditions.

One of the key features of the B220AF-13 is its low forward voltage drop, which significantly reduces power loss and improves efficiency, making it ideal for use in high-frequency inverters, DC-DC converters, and freewheeling diodes in various power supply circuits. The device's fast switching capability also contributes to reduced switching losses, which is crucial for high-efficiency power management.

The B220AF-13 is constructed with Diodes Incorporated's patented guard ring die construction, which provides enhanced ruggedness and long-term reliability. This feature also contributes to the device's excellent thermal performance and its ability to withstand high surge conditions without failing.

Environmental sustainability is a priority for Diodes Incorporated, and the B220AF-13 is RoHS compliant, ensuring that it meets the latest environmental standards by excluding hazardous substances from its manufacturing process. This commitment to environmental responsibility does not compromise the component's quality or performance, making the B220AF-13 a conscientious choice for designers and manufacturers alike.

In summary, the B220AF-13 from Diodes Incorporated is a versatile and efficient Schottky barrier rectifier that offers low power loss, fast switching, and robust performance in a compact package. Whether used in power management, consumer electronics, or industrial applications, the B220AF-13 is designed to deliver reliable and consistent performance.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
745+ $0.0778 $57.9610
1,810+ $0.0640 $115.8400
2,800+ $0.0619 $173.3200
3,855+ $0.0600 $231.3000
4,985+ $0.0580 $289.1300
6,670+ $0.0520 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess