EN
  • EN
  • DE

B2100BE-13

Part No B2100BE-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 2A SMB / Diode Schottky 100 V 2A Surface Mount SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 790 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 7 µA @ 100 V
Capacitance @ Vr, F 70pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 150°C
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1047446-B2100BE-13
Ultra Librarian 3D Model Ultra Librarian B2100BE-13 CAD Model

Description

Introducing the B2100BE-13 Bridge Rectifier from Diodes Incorporated

The B2100BE-13 is a high-quality bridge rectifier component crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This device is designed to efficiently convert an alternating current (AC) input into a direct current (DC) output, a critical function in a wide array of electronic applications. With its compact form factor and robust performance, the B2100BE-13 is an ideal choice for designers and engineers looking to enhance their power conversion systems.

The B2100BE-13 boasts a repetitive peak reverse voltage of 100V, and with a forward current of 2A, it can handle a moderate power load, making it suitable for a variety of small to medium-sized electronic circuits. Its low forward voltage drop ensures higher efficiency and reduced power losses, which is essential for maintaining the integrity of the overall system performance.

Constructed with durability in mind, the B2100BE-13 is encapsulated in a UL94V-0 rated plastic material, which provides excellent flame retardancy and environmental protection for the internal semiconductor structures. Its four-pin DIP package allows for easy integration into printed circuit boards (PCBs) and is compatible with through-hole mounting techniques, offering a secure and reliable electrical connection.

The device's operating junction temperature ranges from -55°C to +150°C, ensuring stable operation under extreme conditions. This wide temperature range is particularly beneficial for industrial and automotive applications where reliability is paramount.

Key features of the B2100BE-13 include:

  • Repetitive Peak Reverse Voltage: 100V
  • Forward Current: 2A
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • UL94V-0 Rated Plastic Case Material
  • Through-Hole DIP Package for Easy PCB Mounting
  • Operating Junction Temperature: -55°C to +150°C

Whether you're working on power supplies, adapters, battery chargers, or other AC/DC power conversion applications, the B2100BE-13 from Diodes Incorporated is a reliable and cost-effective solution that delivers consistent performance and longevity. Its technical specifications and sturdy construction make it a versatile component that meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1575 $58.2750
895+ $0.1294 $115.8130
1,385+ $0.1254 $173.6790
1,905+ $0.1213 $231.0765
2,465+ $0.1173 $289.1445
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess