EN
  • EN
  • DE

RS5RM4018B-T1

Part No RS5RM4018B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299156-RS5RM4018B-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5RM4018B-T1 CAD Model

Description

The Ricoh RS5RM4018B-T1 is a voltage regulator IC designed for use in a variety of electronic devices. It provides a stable and regulated voltage output, ensuring consistent performance of the connected circuitry. This is often used in portable applications for its compact size, low power consumption, and high efficiency.

Applications

  • Mobile Phones and Smartphones: Powering the core processor and peripheral devices.
  • Portable Media Players: Regulating voltage for the display, audio amplifier, and storage.
  • Wireless Communication Devices: Supplying clean power to RF transceivers.
  • Wearable Technology: Smartwatches, fitness trackers, and other battery-powered devices.
  • IoT Devices: Powering sensors, microcontrollers, and communication modules.

Features

  • Low Quiescent Current: Minimizes power consumption when the device is idle, extending battery life.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current draw.
  • Overheat Protection: Shuts down the regulator if it exceeds its thermal limit.
  • Compact Package: Allows for space-saving designs in portable devices.
  • High Efficiency: Converts input voltage to output voltage with minimal power loss.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency translate to longer run times for battery-powered devices.
  • Improved System Reliability: Overcurrent and overheat protection enhance system robustness.
  • Reduced Component Count: Simplifies design and reduces the number of external components needed.
  • Smaller Form Factor: Compact package allows for smaller and more portable devices.
  • Stable Voltage Output: Ensures consistent and reliable performance of the connected circuitry.

Additional Details

The RS5RM4018B-T1 is typically available in a small surface-mount package. The exact input voltage range and output voltage are dependent on the specific configuration. Detailed electrical characteristics, including voltage accuracy, ripple rejection, and transient response, are available in the datasheet. It is likely that this part also contains a thermal shutdown. Reviewing the datasheet will provide specific information regarding output voltage options and package types.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess