EN
  • EN
  • DE

B190BQ-13-F

Part No B190BQ-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 90V 1A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Schottky 90 V 1A Surface Mount SMB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB
Family Name B190
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number B190BQ-13-FDITR, B190BQ-13-FDIDKR, B190BQ-13-FDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862943-B190BQ-13-F
Ultra Librarian 3D Model Ultra Librarian B190BQ-13-F CAD Model

Description

Introducing the B190BQ-13-F Schottky Barrier Rectifier from Diodes Incorporated

The B190BQ-13-F is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This rectifier is engineered to offer efficient low voltage drop and fast switching functionality, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The B190BQ-13-F boasts a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the system, leading to a more reliable and longer-lasting product.
  • High Current Capability: With its ability to handle high currents, this Schottky barrier rectifier is well-suited for applications that demand robust performance under challenging conditions.
  • Schottky Barrier Design: The Schottky barrier design of the B190BQ-13-F ensures fast switching speeds, which is essential for high-frequency applications and for reducing switching losses.
  • Surface Mount Package: The B190BQ-13-F is available in a convenient surface mount package, which allows for efficient assembly and space-saving on printed circuit boards (PCBs).
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is completely lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for electronic components.

Applications

The versatility of the B190BQ-13-F makes it an excellent choice for a variety of electronic applications, including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Portable devices and battery charging

Technical Specifications

The B190BQ-13-F operates with a maximum repetitive reverse voltage (Vrrm) of 90V, and it has a forward continuous current (If) rating of 1A. Its power and thermal characteristics are designed to ensure optimal performance even under high temperature and high current conditions.

For engineers and designers looking for a reliable and efficient Schottky barrier rectifier, the B190BQ-13-F from Diodes Incorporated stands out as a superior choice. With its combination of performance, efficiency, and environmental compliance, it represents the cutting edge in rectifier technology.

For detailed product specifications, application notes, and additional resources, please consult the datasheet or contact Diodes Incorporated directly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2833 $50.9940
435+ $0.2325 $101.1375
670+ $0.2252 $150.8840
920+ $0.2180 $200.5600
1,190+ $0.2107 $250.7330
1,590+ $0.1889 $300.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess