EN
  • EN
  • DE

B140-13-G-90

Part No B140-13-G-90
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818350-B140-13-G-90
Ultra Librarian 3D Model Ultra Librarian B140-13-G-90 CAD Model

Description

Diodes Incorporated introduces the B140-13-G-90, a high-efficiency, surface-mount Schottky barrier rectifier designed primarily for power management applications. This component is a testament to Diodes Incorporated's commitment to providing industry-leading solutions for electronic circuitry.

Key Features

  • High Current Capability: The B140-13-G-90 is capable of handling a maximum average forward rectified current of 1.0A, making it suitable for high-density circuit designs.
  • Low Forward Voltage Drop: With a low forward voltage drop, this Schottky barrier rectifier ensures high efficiency, which is crucial for power-sensitive applications.
  • High Surge Capability: The device can withstand high surge currents, providing robust performance and reliability during transient conditions.
  • Surface Mount Package: Enclosed in an SMB (DO-214AA) package, the B140-13-G-90 is designed for automated assembly processes, favoring mass production and space-saving PCB design.

Applications

The B140-13-G-90 is ideal for a wide range of applications, including:

  • Low voltage, high frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Reverse battery protection

Environmental and Quality Standards

Complying with the highest industry standards, the B140-13-G-90 is lead-free, halogen-free, and RoHS compliant. This ensures that the product is environmentally friendly and suitable for use in green electronics. Additionally, the device is characterized for operation from -55°C to +150°C, making it reliable in extreme environmental conditions.

Technical Specifications

Parameter Value
Package Type SMB (DO-214AA)
Average Rectified Current (Io) 1.0A
Peak Repetitive Reverse Voltage (Vrrm) 40V
Operating Temperature Range -55°C to +150°C

For detailed product specifications, technical datasheets, and application notes, customers are encouraged to visit Diodes Incorporated's official website or contact their local sales representative.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess