EN
  • EN
  • DE

B130B

Part No B130B
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1150510-B130B
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B130B CAD Model

Description

Diodes Incorporated B130B - Schottky Barrier Rectifier

The B130B from Diodes Incorporated is a highly efficient, surface mount Schottky Barrier Rectifier designed for use in a wide range of electronic applications. This rectifier is particularly well-suited for situations requiring a low voltage drop and fast switching capabilities. The B130B is a popular choice among engineers and designers for its reliability and performance in high-frequency systems.

Key Features

  • Low Forward Voltage Drop: The B130B boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: With a maximum average rectified current of 1A, this component can handle significant power without performance degradation, making it ideal for high-load applications.
  • Fast Switching: The device's fast switching speed ensures minimal switching losses and is suitable for high-efficiency applications where rapid switching is crucial.
  • Thermal Performance: The B130B is encapsulated in a small and low profile package, which provides excellent thermal performance and helps in maintaining a low operating temperature.
  • RoHS Compliant: Complying with RoHS standards, the B130B is manufactured using environmentally friendly materials and processes, making it suitable for use in green products.

Applications

The B130B can be used in a variety of applications including:

  • Power supply units
  • DC-DC converters
  • Freewheeling diodes
  • Reverse battery protection
  • Automotive applications
  • High-frequency inverters

Package and Quality Assurance

Diodes Incorporated packages the B130B in a robust SOD-123 package, ensuring durability and compactness. Each device undergoes rigorous quality control testing to guarantee performance and reliability in the field. With its combination of efficiency, high current capability, and fast switching, the B130B Schottky Barrier Rectifier is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess