EN
  • EN
  • DE

B120-13-FP/B

Part No B120-13-FP/B
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2004+
Reference case N/A
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 717768-B120-13-FP/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B120-13-FP/B CAD Model

Description

The B120-13-FP/B, from Diodes Incorporated, is a robust and efficient rectifier diode designed for general-purpose use in a wide range of electronic applications. This component is known for its reliability and high performance, making it an ideal choice for designers and engineers looking to enhance their power management systems.

Key Features

  • High Current Capability: The B120-13-FP/B offers a substantial forward current of 2.0A, making it capable of handling moderate power requirements in electronic circuits.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Capability: It is designed to withstand surge currents, ensuring durability and stable performance during transient conditions.
  • Operating Temperature Range: The device operates effectively within a wide temperature range, from -65°C to +150°C, suitable for various environmental conditions.

Applications

The versatility of the B120-13-FP/B makes it an excellent choice for multiple applications, including but not limited to:

  • Power supply rectification
  • Freewheeling diodes in converters and motor controllers
  • Polarity protection applications
  • DC-DC converters

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The B120-13-FP/B is built with this commitment in mind, ensuring that it meets the rigorous standards for electronic components. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Package and Availability

The device comes in a DO-41 plastic package, known for its compact size and durability. This packaging is suitable for through-hole mounting, which facilitates easy integration into various circuit designs. Check with authorized distributors for availability and bulk ordering options.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess