EN
  • EN
  • DE

B120-13-01-F

Part No B120-13-01-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Rectifier Diode Schottky 20V 1A 2-Pin SMA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541100080
Win Source Part Number 1047337-B120-13-01-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B120-13-01-F CAD Model

Description

The B120-13-01-F is a high-efficiency, surface-mount Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is tailored for applications requiring low voltage drop and high current capability. With its compact footprint, the B120-13-01-F is ideal for space-constrained applications while providing robust performance.

Key Features

  • Low Forward Voltage Drop: The B120-13-01-F offers a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capacity: With a forward continuous current rating of 1 Amp, this device can handle high current requirements with ease.
  • High Surge Capability: Designed to withstand high surge currents, this rectifier ensures reliability and longevity in applications where surge conditions are a concern.
  • Power and Space Efficiency: The small SOD-123F package allows for efficient use of board space without compromising power handling capabilities.
  • RoHS Compliant: Complying with RoHS directives, the B120-13-01-F is free from hazardous substances, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the B120-13-01-F makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Power supply units
  • DC-DC converters
  • LED lighting systems
  • Battery charging circuits
  • Reverse polarity protection
  • Low voltage, high frequency inverters

Technical Specifications

Parameter Value
Package SOD-123F
Max Repetitive Reverse Voltage (VRRM) 20V
Average Rectified Forward Current (IF(AV)) 1A
Max Surge Current (IFSM) 30A
Operating Temperature Range -65°C to +125°C

In conclusion, the B120-13-01-F Schottky Barrier Rectifier from Diodes Incorporated is a reliable and efficient solution for modern electronic applications requiring high performance in a compact package.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
CJT Connectors
Lowest to $0.0112
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess