EN
  • EN
  • DE

B1100Q-13-F

Part No B1100Q-13-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Schottky 100 V 1A Surface Mount SMA
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name B1100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number B1100Q-13-FDITR, B1100Q-13-FDICT, B1100Q-13-FDIDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862896-B1100Q-13-F
Ultra Librarian 3D Model Ultra Librarian B1100Q-13-F CAD Model

Description

The B1100Q-13-F, from Diodes Incorporated, is a robust and versatile Schottky barrier rectifier designed for high-efficiency power conversion and switching applications. This component is engineered to provide superior low forward voltage drop, which significantly reduces power loss and enhances system efficiency, making it an ideal choice for a wide range of electronic circuits.

Key Features:

  • High Current Capability: With a forward continuous current rating of 1A, the B1100Q-13-F can handle a substantial amount of current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, typically around 0.83V at 1A, which contributes to reduced power loss and improved efficiency.
  • High Surge Current Capability: It is capable of withstanding surge currents, ensuring reliability and robustness during transient conditions.
  • Thermal Performance: Encased in an SMA package, the B1100Q-13-F boasts excellent thermal performance, ensuring stability and longevity even at higher temperatures.
  • Reverse Voltage: With a maximum repetitive reverse voltage of 100V, it is suitable for use in circuits with higher operating voltages.

Applications:

The B1100Q-13-F is a versatile component that can be used in a variety of applications, including:

  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Polarity protection applications

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the B1100Q-13-F is no exception. It is manufactured in ISO-certified facilities, ensuring that each unit meets the highest quality and reliability standards. This product is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

Conclusion:

With its high current capability, low forward voltage drop, and robust thermal performance, the B1100Q-13-F from Diodes Incorporated stands out as a reliable choice for engineers and designers looking to optimize their power systems. Whether for industrial, commercial, or personal electronics, this Schottky barrier rectifier is engineered to provide efficient and dependable performance.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess