EN
  • EN
  • DE

AZV393MMTR-E1

Part No AZV393MMTR-E1
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC OP AMP GP DUAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 250nA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 200μA
Propagation Delay (Max) 450ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1021285-AZV393MMTR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZV393MMTR-E1 CAD Model

Description

Introducing the AZV393MMTR-E1 from Diodes Incorporated

The AZV393MMTR-E1 is a high-performance, low-power dual operational amplifier (op-amp) that has been meticulously engineered by Diodes Incorporated to cater to a diverse array of applications. This device is renowned for its robustness and versatility, making it an ideal choice for designers looking to enhance their electronic systems' efficiency and reliability.

At the heart of this op-amp lies a unique design that allows for rail-to-rail output swing on a 3V to 5V power supply. This feature ensures that the AZV393MMTR-E1 can operate effectively in systems with limited headroom, maximizing the dynamic range available in battery-powered and portable devices. Furthermore, the device boasts an extended temperature range, making it suitable for use in challenging environmental conditions.

The AZV393MMTR-E1 offers a low input bias current, which is crucial for applications requiring high input impedance. The low input offset voltage ensures high accuracy in signal amplification, which is particularly important in precision measurement and control systems. Additionally, the op-amp's low-power consumption makes it an excellent choice for energy-sensitive applications, helping to extend battery life and reduce power-related costs.

With a wide bandwidth of 1MHz, the AZV393MMTR-E1 is capable of handling a broad spectrum of frequencies, making it suitable for audio processing, filter circuits, and many other signal conditioning tasks. Its high slew rate guarantees that signals are amplified rapidly without distortion, ensuring signal fidelity in high-speed communication systems and data acquisition applications.

Diodes Incorporated has packaged the AZV393MMTR-E1 in a space-saving MSOP-8 package, which is beneficial for designs where PCB real estate is at a premium. The compact footprint of the device, combined with its low-noise operation, makes it an excellent choice for high-density electronic designs, such as smartphones, tablets, and other compact consumer electronics.

In conclusion, the AZV393MMTR-E1 is a testament to Diodes Incorporated's commitment to providing high-quality, reliable components that meet the evolving needs of modern electronics. Whether you're designing for industrial, automotive, or consumer applications, this dual operational amplifier is engineered to deliver top-notch performance and value.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess