EN
  • EN
  • DE

AZV321KSTR-E1

Part No AZV321KSTR-E1
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SINGLE LOW VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIER / Op Amp Single Low Voltage Amplifier R-R O/P 5.5V 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Diodes Incorporated
Win Source Part Number 221925-AZV321KSTR-E1
Popularity Medium
Supply and Demand Status Limited
Family Name AZV321
Introduction Date August 12, 2008
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AZV321KSTR-E1 CAD Model

Description

Introducing the AZV321KSTR-E1 Operational Amplifier from Diodes Incorporated

The AZV321KSTR-E1 is a high-precision operational amplifier (op-amp) designed by Diodes Incorporated to meet the needs of a wide array of electronic applications. This particular op-amp is known for its low power consumption, high accuracy, and stability, making it an excellent choice for battery-powered devices, sensor interfaces, and portable equipment.

Key Features

  • Low Voltage Operation: The AZV321KSTR-E1 is capable of operating at low voltages, with a supply range from 2.7V to 5.5V, which is ideal for applications that require energy efficiency.
  • Rail-to-Rail Output: This feature allows the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • High Gain Bandwidth Product: With a 1MHz gain bandwidth product, this op-amp can be used in a variety of applications that require a good balance between speed and power consumption.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedance, enhancing accuracy in measurement and sensor circuits.
  • Extended Temperature Range: The AZV321KSTR-E1 can operate over an extended temperature range of -40°C to +85°C, suitable for industrial and automotive environments.

Applications

The versatility of the AZV321KSTR-E1 makes it well-suited for a broad spectrum of applications. These include:

  • Portable and battery-powered devices
  • Analog filters
  • Data acquisition systems
  • Medical devices
  • Audio electronics
  • Signal conditioning

Package and Quality Assurance

Diodes Incorporated has packaged the AZV321KSTR-E1 in a space-saving SOT-23 package, which is ideal for compact PCB designs. As with all Diodes Incorporated products, this op-amp is produced with strict quality control measures, ensuring reliability and performance consistency for your critical design requirements.

In conclusion, the AZV321KSTR-E1 from Diodes Incorporated stands out as a high-performance, versatile operational amplifier that can be integrated into a multitude of electronic circuits where efficiency and precision are paramount.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess