EN
  • EN
  • DE

AZ75232AGTR-G1

Part No AZ75232AGTR-G1
Manufacturer Diodes Incorporated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER RECEIVER 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 752030-AZ75232AGTR-G1
Ultra Librarian 3D Model Ultra Librarian AZ75232AGTR-G1 CAD Model

Description

Product Overview: AZ75232AGTR-G1

The AZ75232AGTR-G1 is a high-performance, low-power device from Diodes Incorporated, designed to cater to a wide range of applications in the electronics industry. This precision component is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of modern technology.

Key Features

  • High Accuracy: The AZ75232AGTR-G1 is designed for applications requiring precise voltage regulation and signal conversion, ensuring reliable performance in critical systems.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power wastage, making it ideal for portable and battery-powered applications.
  • Robust Temperature Performance: Engineered to withstand a wide range of operating temperatures, this component guarantees stable functionality in various environmental conditions.

Applications

The versatility of the AZ75232AGTR-G1 allows it to be utilized in numerous sectors, including but not limited to:

  • Consumer Electronics: For gadgets that require consistent power management and signal integrity.
  • Automotive Systems: Where durability and precision are paramount for vehicle safety and performance.
  • Industrial Automation: Offering the reliability needed for complex machinery and control systems.

Technical Specifications

The AZ75232AGTR-G1 boasts an impressive array of technical specifications that underline its capability:

  • Package: Surface-mount technology for compact and efficient PCB design.
  • Quality Assurance: Manufactured under strict quality control standards to ensure high reliability and performance.
  • Regulatory Compliance: Meets international standards for electronic components, ensuring broad compatibility and safety in use.

Manufacturer Support

Diodes Incorporated provides comprehensive support for the AZ75232AGTR-G1, including detailed datasheets, application notes, and technical assistance. Customers can rely on Diodes Incorporated's expertise to integrate this component seamlessly into their projects.

Whether you're designing consumer devices, automotive systems, or industrial machinery, the AZ75232AGTR-G1 from Diodes Incorporated is a smart choice for a wide array of applications that demand precision, efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1601 $50.4315
765+ $0.1314 $100.5210
1,180+ $0.1273 $150.2140
1,625+ $0.1232 $200.2000
2,100+ $0.1191 $250.1100
2,810+ $0.1068 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,520 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess