EN
  • EN
  • DE

AZ7033ZTR-E1

Part No AZ7033ZTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC RESET GENERATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Voltage - Threshold 3.3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 125629-AZ7033ZTR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ7033ZTR-E1 CAD Model

Description

Introducing the AZ7033ZTR-E1 Voltage Regulator by Diodes Incorporated

The AZ7033ZTR-E1 is a cutting-edge voltage regulator designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This versatile and efficient component is engineered to deliver precise voltage control and stabilization in a wide range of electronic applications.

Key Features and Benefits:

  • High Accuracy: The AZ7033ZTR-E1 offers an impressive output voltage accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: With its low dropout feature, this regulator operates efficiently even when the input voltage is close to the output voltage, making it ideal for battery-operated devices.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and precision in various use cases.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, enhancing the longevity and reliability of both the regulator and the electronic system.
  • Current Limiting: Integrated current limiting functionality helps prevent damage due to overcurrent conditions, ensuring the safety of the component and the overall system.

Applications:

The AZ7033ZTR-E1 is designed for a diverse range of applications, including but not limited to:

  • Consumer electronics
  • Portable devices
  • Computer peripherals
  • Power management systems

Product Specifications:

  • Package: The regulator is available in a robust and compact package, designed for easy integration into various circuit designs.
  • Input Voltage Range: It supports a wide input voltage range, accommodating a variety of power sources and conditions.
  • Output Voltage Range: The device provides a stable and adjustable output voltage, catering to the specific demands of your electronic system.

The AZ7033ZTR-E1 from Diodes Incorporated represents the pinnacle of voltage regulation technology, offering a combination of performance, versatility, and reliability that is unmatched in the industry. Whether you're developing the next generation of consumer electronics or looking to enhance the power management capabilities of industrial systems, this voltage regulator is an excellent choice for your needs.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess