EN
  • EN
  • DE

AZ4558CP-E1

Part No AZ4558CP-E1
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DUAL BIPOLAR 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1.8 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 70nA
Voltage - Input Offset 1mV
Operating Supply Current 2.5mA
Channel Output Current 60mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1021257-AZ4558CP-E1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AZ4558CP-E1 CAD Model

Description

Product Overview: AZ4558CP-E1

The AZ4558CP-E1 from Diodes Incorporated is a high-performance dual operational amplifier that is designed to deliver superior sound quality and stability. This integrated circuit is a perfect choice for audio applications due to its low noise, low distortion, and high slew rate. The AZ4558CP-E1 is widely used in a variety of audio systems, including pre-amplifiers, active filters, and industrial measurement equipment.

Key Features

  • Dual Operational Amplifiers: The device contains two independent op-amps, providing flexibility in applications requiring multiple amplification stages.
  • Low Noise: It offers a low noise floor, making it ideal for audio applications where clarity and fidelity are paramount.
  • High Slew Rate: The high slew rate ensures that the op-amp can respond quickly to changes in the input signal, which is essential for high-speed signal processing.
  • Wide Supply Voltage Range: The AZ4558CP-E1 operates across a wide range of supply voltages, from ±3V to ±18V, accommodating various power requirements.
  • Large Output Voltage Swing: The device can swing close to the supply rails, maximizing the dynamic range for audio signals.

Applications

The AZ4558CP-E1 is versatile and can be used in a multitude of applications. Some common uses include:

  • Audio Pre-Amplifiers and Mixers
  • Active Filters and Equalizers
  • Signal Processing
  • Industrial Measurement Systems
  • Control Circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ4558CP-E1 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of professional audio and industrial environments. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Package and Availability

The AZ4558CP-E1 comes in a DIP-8 package, which is easy to integrate into printed circuit boards. It is widely available through Diodes Incorporated's distribution network, ensuring that designers and manufacturers can easily source this high-quality operational amplifier for their projects.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess