EN
  • EN
  • DE

AZ431BR-B

Part No AZ431BR-B
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description ADJUSTABLE PRECISION SHUNT REGULATORS / V-Ref Adjustable 2.5V to 18V 100mA 4-Pin(3+Tab) SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 221884-AZ431BR-B
Popularity Medium
Supply and Demand Status Balance
Family Name AZ431
Introduction Date April 06, 2010
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ431BR-B CAD Model

Description

The AZ431BR-B is a three-terminal adjustable shunt regulator offering excellent temperature stability and output current handling capability up to 100mA. Manufactured by Diodes Incorporated, this precision regulator is a versatile component suitable for a wide range of voltage regulation applications, from simple adjustable power supplies to complex feedback loops in precision analog circuits.

Key Features:

  • Adjustable Output Voltage: The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors.
  • High Precision: Features a typical output voltage accuracy of ±0.5% at 25°C, ensuring reliable and consistent performance.
  • Low Dynamic Output Impedance: The dynamic output impedance is typically 0.2 ohms, a characteristic that enhances the regulator's ability to maintain a stable voltage under varying load conditions.
  • Temperature Stability: With a temperature coefficient typically as low as 50ppm/°C, the AZ431BR-B maintains its accuracy over a wide temperature range.
  • Sink Current Capability: Capable of sinking current up to 100mA, making it suitable for a variety of applications that require a high-current shunt regulator.
  • Low Operational Cathode Current: Has a low operational current ranging from 0.4 to 10mA, contributing to the efficiency of the overall system.

Applications:

The AZ431BR-B is ideal for use in a multitude of applications that require a stable and adjustable voltage reference, such as:

  • Power Supplies
  • Battery Chargers
  • Switching Power Supplies
  • Motor Control Circuits
  • Analog Circuits Requiring Precision Voltage References

Package and Quality:

Diodes Incorporated offers the AZ431BR-B in a variety of packages, including the small outline transistor (SOT-23) package, which is suitable for automated surface-mount assembly processes. The device is RoHS compliant and meets the requirements for lead-free soldering, reflecting Diodes Incorporated's commitment to environmental sustainability. Additionally, the AZ431BR-B is supported by a comprehensive set of technical documentation and application notes, simplifying the design-in process for engineers.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess