EN
  • EN
  • DE
  • IT

AZ23C5V6-7

Part No AZ23C5V6-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.6V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode Array 1 Pair Common Anode 5.6 V 300 mW ±5% SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AZ23C5V6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number AZ23C5V6DITR, AZ23C5V6, AZ23C5V6TR-ND, AZ23C5V6CT-ND, AZ23C5V67, AZ23C5V6CT, AZ23C5V6DICT, AZ23C5V6TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862830-AZ23C5V6-7
Ultra Librarian 3D Model Ultra Librarian AZ23C5V6-7 CAD Model

Description

The AZ23C5V6-7 from Diodes Incorporated is a robust, high-performance dual Zener diode designed for applications requiring voltage regulation and bi-directional transient voltage protection. This component is a part of Diodes Incorporated's extensive Zener diode product line, known for their reliability and consistency.

Key Features

  • Dual Zener Diodes: This device contains two Zener diodes in a common anode configuration, providing flexibility for series or parallel configurations in circuit designs.
  • Voltage Regulation: With a nominal Zener voltage of 5.6V, it is optimized for voltage regulation tasks, ensuring stable operation in a variety of electronic circuits.
  • Power Dissipation: Capable of handling up to 300mW of power dissipation, this component can sustain moderate power levels, making it suitable for a wide range of applications.
  • High Surge Capability: The AZ23C5V6-7 is designed to withstand voltage surges, providing reliable protection against transient voltage spikes that can damage sensitive electronic components.
  • Compact Package: Enclosed in an SOT-23 package, it is not only space-efficient but also easy to integrate into high-density PCB designs.

Applications

The versatility of the AZ23C5V6-7 makes it an ideal choice for numerous applications, including:

  • Power supply regulation
  • Overvoltage and transient voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AZ23C5V6-7 is manufactured with stringent quality control processes, ensuring that each component meets the highest standards of performance and reliability. This commitment to quality makes the AZ23C5V6-7 a trusted choice for engineers and designers across various industries.

Ordering Information

The AZ23C5V6-7 is available for order from Diodes Incorporated and its authorized distributors. For detailed specifications, technical data, and ordering options, please refer to the official product datasheet or contact Diodes Incorporated's customer service team.

You May Also Be Interested in

Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 3.9V SOT23-3
Lowest to $0.1260
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Diodes Incorporated
DIODE ZENER ARRAY 30V SOT23-3
Lowest to $4.3985

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0757 $50.3405
1,615+ $0.0621 $100.2915
2,495+ $0.0602 $150.1990
3,435+ $0.0583 $200.2605
4,445+ $0.0563 $250.2535
5,945+ $0.0505 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess