EN
  • EN
  • DE

AZ23C5V1-13-F

Part No AZ23C5V1-13-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 221854-AZ23C5V1-13-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ23C5V1-13-F CAD Model

Description

The AZ23C5V1-13-F is a high-performance, dual Zener diode, expertly designed and manufactured by Diodes Incorporated. This precision device is engineered to provide voltage regulation and protection in a variety of electronic applications. The dual diode configuration allows for bidirectional voltage regulation, making it a versatile component for designers.

Key Features

  • Dual Zener Diodes: This product features two Zener diodes in a single package, allowing for space-saving and efficient circuit design.
  • Voltage Regulation: With a nominal Zener voltage of 5.1V, it provides precise voltage regulation, ensuring stable operation of electronic circuits.
  • Power Dissipation: The AZ23C5V1-13-F can handle a power dissipation of up to 300mW, providing reliable performance in various applications.
  • High Surge Capability: It is capable of withstanding surge currents, offering additional protection against voltage spikes and transients.
  • Package: The diode comes in an SOT-23 package, known for its compact footprint and suitability for high-density circuit boards.
  • RoHS Compliant: This product is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The AZ23C5V1-13-F is well-suited for a wide range of applications. It is commonly used in power management systems, consumer electronics, and telecommunications equipment. Its ability to provide stable voltage makes it an ideal choice for use in voltage regulation modules, overvoltage protection circuits, and as a reference voltage source in precision circuits.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the AZ23C5V1-13-F is no exception. Each component is rigorously tested to ensure it meets the highest standards of performance and durability. Customers can trust this Zener diode to deliver consistent and reliable operation in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Vishay
Lowest to $0.2021
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Vishay
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess