EN
  • EN
  • DE

AUR6602GJ-1

Part No AUR6602GJ-1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 227444-AUR6602GJ-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AUR6602GJ-1 CAD Model

Description

Product Overview: AUR6602GJ-1 from Diodes Incorporated

The AUR6602GJ-1 is a cutting-edge, high-performance power management IC developed by the renowned semiconductor manufacturer, Diodes Incorporated. This versatile device is tailored for a wide array of applications, including portable electronics, computing devices, and industrial systems, where efficient power regulation is paramount.

Featuring an integrated synchronous step-down converter, the AUR6602GJ-1 boasts an impressive efficiency that minimizes heat generation, thereby enhancing the reliability and lifespan of the end product. Its compact form factor, housed in a green-compliant package, ensures that it can be integrated into space-constrained designs without compromising on performance.

The AUR6602GJ-1 operates over a broad input voltage range, making it highly adaptable to varying power supply conditions. This flexibility is further complemented by its adjustable output voltage, which can be fine-tuned to meet the specific requirements of the powered device. With its fast transient response, the AUR6602GJ-1 is capable of maintaining stable output voltage even under dynamic load conditions, which is critical for maintaining the performance of sensitive electronic components.

Safety features are a cornerstone of the AUR6602GJ-1's design. It includes over-temperature protection, under-voltage lockout, and over-current protection, safeguarding both the power management IC itself and the device it powers from potential damage due to abnormal operating conditions. Additionally, the low quiescent current of the AUR6602GJ-1 ensures that the standby power consumption is kept to a minimum, contributing to the energy efficiency of the overall system.

In summary, the AUR6602GJ-1 from Diodes Incorporated is an exemplary solution for designers seeking a reliable, efficient, and compact power management component. Its robust feature set and compliance with environmental standards make it a responsible choice for modern electronic designs that require top-notch power efficiency and a reduced ecological footprint.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
AMIS
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Lowest to $39.1695
EPCOS (TDK)
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
AMIS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess