EN
  • EN
  • DE

ATS277H-PG-B-A

Part No ATS277H-PG-B-A
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components
Description IC HALL EFFECT SENSOR 4SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 5mT Trip, -5mT Release
Test Condition 25°C
Supply Voltage (V) 3.5V ~ 20V
Maximum Supply Current 25mA
Output Type Open Collector
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 4-SSIP
Supplier Device Package 4-SIP
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Win Source Part Number 226858-ATS277H-PG-B-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATS277H-PG-B-A CAD Model

Description

Introducing the ATS277H-PG-B-A from Diodes Incorporated

The ATS277H-PG-B-A is a cutting-edge Hall Effect Sensor designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This sensor is tailored for use in a variety of applications where accurate detection of magnetic fields is crucial, including industrial control systems, automotive positioning and speed sensing, and consumer electronics.

Key Features

  • High Sensitivity: The ATS277H-PG-B-A is engineered to detect subtle changes in magnetic fields, ensuring precise readings for critical applications.
  • Temperature Resilience: With an operating temperature range from -40°C to 150°C, this sensor maintains performance in extreme conditions, making it suitable for harsh environments.
  • Dual Hall Effect Plates: The dual-Hall effect plates design enhances the accuracy of the sensor by enabling differential measurement, which helps in reducing the effects of temperature and stress on the sensor output.
  • Chopper-Stabilized Amplifier: The built-in chopper-stabilized amplifier minimizes electrical noise, thus providing a cleaner signal and more reliable operation.
  • Advanced Offset Cancellation: The sensor includes advanced offset cancellation systems, ensuring stable operation over its entire temperature range and reducing the need for post-manufacturing calibration.

Applications

  • Automotive systems for camshaft and crankshaft position sensing
  • Motor and fan control in industrial and consumer applications
  • Rotary and linear position detection
  • Speed and direction sensing for brushless DC motors

Product Specifications

The ATS277H-PG-B-A is packaged in a 4-pin SIP (Single Inline Package), which is ideal for through-hole mounting, providing robust mechanical stability. The sensor operates within a supply voltage range of 3.8V to 28V, catering to a wide array of power requirements. It also features open-drain output, which allows for easy interfacing with other circuit components.

Diodes Incorporated's commitment to quality ensures that the ATS277H-PG-B-A Hall Effect Sensor meets high standards of reliability and performance. Its integration into your design will offer a solution that is both efficient and cost-effective, backed by the expertise and support of a leader in semiconductor technology.

You May Also Be Interested in

TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess