EN
  • EN
  • DE

ATS177-WLA-A

Part No ATS177-WLA-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAG SWITCH HALL EFFECT LATCH / Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Box (TB)
Product Status Obsolete
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 64344-ATS177-WLA-A
Ultra Librarian 3D Model Ultra Librarian ATS177-WLA-A CAD Model

Description

Introducing the ATS177-WLA-A Hall Effect Latch from Diodes Incorporated

The ATS177-WLA-A is a cutting-edge Hall Effect Latch designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is engineered to detect magnetic fields with high precision and convert them into digital outputs that can be easily interfaced with electronic circuits.

Constructed with the latest technology, the ATS177-WLA-A offers robust performance in a wide range of applications. It is particularly well-suited for use in speed detection, position sensing, and revolution counting in various industrial and consumer products. Its small footprint and low power consumption make it an ideal choice for portable and battery-powered devices.

Key Features of the ATS177-WLA-A:

  • Bipolar Latching Operation: The device is capable of latching in the presence of a south or north pole magnetic field, providing stable detection and output.
  • High Sensitivity: With its high magnetic sensitivity, the ATS177-WLA-A ensures accurate readings even with weak magnetic fields.
  • Wide Operating Voltage Range: This Hall Effect latch operates over a broad voltage range, accommodating various system requirements.
  • Low Power Consumption: It is designed for energy efficiency, which is crucial for battery-operated devices.
  • Open-Drain Output: The output type is open-drain, allowing for flexible interfacing with other circuit components.
  • Temperature Range: The device operates within a temperature range that ensures reliability across different environmental conditions.

The ATS177-WLA-A comes in a miniature package that is easy to integrate into space-constrained designs. Its package is optimized for automated assembly processes, reducing manufacturing time and costs.

With its durable design, the ATS177-WLA-A is built to withstand harsh industrial environments, ensuring a long operational life. Whether it's for home appliances, automotive applications, or industrial equipment, the ATS177-WLA-A from Diodes Incorporated is a reliable and efficient solution for your Hall Effect sensing needs.

You May Also Be Interested in

Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess