EN
  • EN
  • DE

ATS177-WL-7-A

Part No ATS177-WL-7-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Hall Effect Sensors ICs Single Brushless
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Current Rating 25 mA
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Output Current 25 mA
Min Operating Temperature -20 °C
Operating Supply Current 10 mA
Operating Supply Voltage 20 V
Output Type Digital
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1046949-ATS177-WL-7-A
Categories Magnetic Sensors - Linear,Compass(ICs)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATS177-WL-7-A CAD Model

Description

Product Overview: ATS177-WL-7-A

The ATS177-WL-7-A is a high-performance, unipolar Hall-effect switch IC designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This integrated circuit is tailored for cost-sensitive and space-constrained applications where reliable and accurate switching based on magnetic fields is required.

Key Features

  • Unipolar Hall-Effect Switch: The device is sensitive to the presence of a south pole magnetic field and is designed to switch from a high to low state when exposed to sufficient magnetic flux density.
  • High Sensitivity: With its high magnetic sensitivity, the ATS177-WL-7-A can detect and respond to weak magnetic fields, making it suitable for a wide range of applications.
  • Low Power Consumption: The device is designed for energy efficiency, which is crucial for battery-powered applications.
  • Chopper Stabilized Design: The built-in chopper stabilization feature offers stable operation over a wide temperature range and minimizes the switch point drift.
  • Open-Collector Output: The open-collector output allows for easy interfacing with other circuitry and provides design flexibility.
  • Miniature Package: Housed in a small SOT-23 package, the ATS177-WL-7-A is ideal for applications where space is at a premium.
  • Robust Performance: The device is designed to withstand harsh operating conditions and provides consistent performance, enhancing system reliability.

Applications

The ATS177-WL-7-A is versatile and can be used in a variety of applications, including but not limited to:

  • Position and proximity sensing
  • Speed detection in motors and fans
  • Flow rate sensing for liquids or gases
  • End-of-travel or limit switching
  • Brushless DC motor commutation

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ATS177-WL-7-A is no exception, and it has undergone rigorous testing to ensure it performs consistently across a range of conditions. Whether for industrial, consumer, or automotive applications, this Hall-effect switch IC is an excellent choice for designers looking for a dependable and cost-effective sensing solution.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 4SIP / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
Honeywell
SENSOR MR I2C 16LCC
Lowest to $24.1568
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Melexis Technologies NV
SENSOR MAGNETOMETER 3DXYZ 16QFN
Need more? Email Us
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess