EN
  • EN
  • DE

ATS137-WL-7-A

Part No ATS137-WL-7-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, 1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 20 V
Current - Supply (Max) 10mA
Current - Output (Max) 25mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package SC-59-3
Win Source Part Number 102640-ATS137-WL-7-A
Family Name ATS137
Introduction Date March 04, 2002
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATS137-WL-7-A CAD Model

Description

Product Overview: Diodes Incorporated ATS137-WL-7-A

The ATS137-WL-7-A from Diodes Incorporated is a high-performance Hall Effect sensor designed for a wide range of applications that require precise and reliable detection of magnetic fields. This sensor is particularly well-suited for automotive and industrial uses, where its robustness and accuracy are essential for efficient operation.

Constructed with the latest technology, the ATS137-WL-7-A offers superior sensitivity and temperature stability. Its ability to detect both North and South poles makes it versatile for bidirectional rotation sensing, which is crucial in motor control and position sensing applications. The sensor operates from a supply voltage range of 3.5V to 20V, accommodating various power environments and making it suitable for battery-operated systems as well.

One of the key features of the ATS137-WL-7-A is its open-collector output, which allows for direct interfacing with a microcontroller or other digital circuitry. This output configuration also enables the sensor to drive heavier loads, such as relays or LEDs, with the addition of an external transistor.

The sensor is packaged in a small, leadless SOT-553 package, which not only saves precious PCB space but also provides excellent thermal performance. The compact size of the ATS137-WL-7-A, combined with its lead (Pb) free design, makes it an environmentally friendly choice that meets RoHS compliance standards.

Furthermore, the ATS137-WL-7-A is designed to withstand harsh environments, featuring an operating temperature range of -40°C to +150°C. This broad temperature range ensures reliable operation in extreme conditions, which is a critical factor for automotive under-the-hood applications and industrial machinery.

In summary, the ATS137-WL-7-A from Diodes Incorporated is a versatile and durable Hall Effect sensor that provides accurate magnetic field detection. Its compact size, high sensitivity, and broad operating voltage and temperature ranges make it an excellent choice for designers looking to integrate reliable sensing solutions into their applications.

For detailed specifications and application information, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1498
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0733
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess