EN
  • EN
  • DE

ATS137-WG-7-A

Part No ATS137-WG-7-A
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 10mT Trip, 1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.5 V to 20 V
Current - Supply (Max) 10mA
Current - Output (Max) 25mA
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package SC-59-3
Win Source Part Number 010462-ATS137-WG-7-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATS137-WG-7-A CAD Model

Description

The ATS137-WG-7-A is a cutting-edge Hall Effect Sensor IC from Diodes Incorporated, designed to deliver high-performance solutions for a variety of applications. This unipolar switch, which operates on a supply voltage ranging from 3.5V to 20V, is a versatile component suitable for automotive and industrial systems, particularly where precision and reliability are paramount.

Key Features:

  • Supply Voltage: The device can operate on a wide range of supply voltages from 3.5V to 20V, making it highly adaptable to different power environments.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, it is built to withstand harsh environmental conditions, ensuring consistent performance.
  • Output Type: The ATS137-WG-7-A features an open-drain output, providing a flexible interface for various electronic circuits and allowing for simple wire-OR connections.
  • Sensitivity: Designed for high magnetic sensitivity, the sensor can detect and measure magnetic fields with precision, making it ideal for accurate switching and control applications.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized design enhances stability and performance by reducing offset, drift, and switch point variation.
  • Package: It comes in a small, lead-free, RoHS-compliant SOT-89 package that is both space-efficient and environmentally friendly.

Applications:

The ATS137-WG-7-A is a versatile sensor that can be integrated into a wide range of applications. It is particularly well-suited for automotive applications such as camshaft and crankshaft position sensing, speed and position detection in anti-lock braking systems (ABS), and power window motors. In the industrial sector, it can be used in motor control, flow rate sensing, and contactless switches, among other applications.

Quality and Reliability:

Diodes Incorporated is committed to providing high-quality, reliable components. The ATS137-WG-7-A is no exception, and it is manufactured to meet stringent quality standards, ensuring dependable operation for critical applications where sensor failure is not an option.

You May Also Be Interested in

Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Allegro MicroSystems, LLC
MAGNETIC SWITCH OMNIPOLAR SOT23W
Lowest to $0.8732
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess