The ASMCC0325-7 from Diodes Incorporated is a high-performance, surface-mount Schottky barrier rectifier designed to meet the stringent requirements of today's electronic devices. With its low forward voltage drop and high current capability, this rectifier is ideal for a variety of applications, including power supply, converter, and high-frequency circuits.
Key Features
- Low Power Loss: The ASMCC0325-7 features a low forward voltage drop, which reduces power loss and improves efficiency, making it suitable for energy-sensitive applications.
- High Current Capability: This rectifier can handle a high forward surge current, ensuring reliability in applications with transient surges.
- Robust Temperature Performance: With an operating junction temperature range of -55°C to +150°C, the ASMCC0325-7 is designed to perform reliably in extreme temperature conditions.
- Surface-Mount Package: The compact SMA package allows for easy integration into PCBs with surface-mount technology, saving space and reducing assembly costs.
- Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.
Applications
The versatile nature of the ASMCC0325-7 makes it suitable for a wide range of applications. It is commonly used in:
- DC-DC converters
- AC-DC power supplies
- Free-wheeling diodes
- Polarity protection devices
- Automotive applications
- High-frequency inverters
Technical Specifications
The ASMCC0325-7 boasts the following technical specifications:
- Maximum Recurrent Peak Reverse Voltage: 25V
- Maximum RMS Voltage: 17.5V
- Maximum DC Blocking Voltage: 25V
- Maximum Average Forward Rectified Current: 3.0A
- Peak Forward Surge Current: 100A
- Forward Voltage (at If = 3.0A): 0.55V
With its combination of efficiency, reliability, and versatility, the ASMCC0325-7 is an excellent choice for designers looking to enhance the performance of their power management systems.