EN
  • EN
  • DE

ASMCC0155-7

Part No ASMCC0155-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Diodes Incorporated
Win Source Part Number 220535-ASMCC0155-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ASMCC0155-7 CAD Model

Description

Introducing the ASMCC0155-7 from Diodes Incorporated

The ASMCC0155-7 is a state-of-the-art electronic component crafted by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product stands out for its exceptional performance and reliability, designed to meet the rigorous demands of modern electronic applications.

Product Features

  • High Precision: The ASMCC0155-7 delivers high-precision operation, ensuring accurate performance in critical applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this component operates at low power, making it ideal for portable and battery-powered devices.
  • Durable Design: Built to withstand harsh conditions, the ASMCC0155-7 is durable and capable of operating in a wide range of environmental conditions.
  • Compact Size: Its small form factor allows for seamless integration into space-constrained designs, providing flexibility for PCB layout.

Applications

The versatile nature of the ASMCC0155-7 makes it suitable for a broad array of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control units

Quality Assurance

Diodes Incorporated is committed to delivering high-quality components. The ASMCC0155-7 is subjected to rigorous testing protocols to ensure it meets the company's stringent standards for performance and reliability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This document offers comprehensive information about the ASMCC0155-7's electrical characteristics, recommended operating conditions, and mechanical packaging.

Customer Support

Diodes Incorporated provides excellent customer support for the ASMCC0155-7. Clients can access a wealth of resources, including technical support, application notes, and design tools, to facilitate the integration of this component into their projects.

In summary, the ASMCC0155-7 from Diodes Incorporated represents a blend of precision, efficiency, and durability, making it an excellent choice for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess