EN
  • EN
  • DE

ASMCC0119-7

Part No ASMCC0119-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Diodes Incorporated
Win Source Part Number 220529-ASMCC0119-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASMCC0119-7 CAD Model

Description

Introducing the ASMCC0119-7: A Precision Voltage Reference from Diodes Incorporated

The ASMCC0119-7 is a high-quality, precision voltage reference module designed by Diodes Incorporated, a leading manufacturer and supplier of high-performance semiconductor products. This device is engineered to deliver a stable and accurate voltage reference for various applications, ensuring consistent performance and reliability.

Key Features

  • Stable Voltage Output: The ASMCC0119-7 provides a fixed output voltage with excellent stability, making it suitable for precision applications where a stable reference voltage is critical.
  • Low Temperature Coefficient: It exhibits a low temperature coefficient, ensuring minimal deviation in output voltage across a wide temperature range, which is essential for applications operating in varying environmental conditions.
  • Wide Operating Range: This device can operate over a broad voltage range, offering designers flexibility in various system configurations and ensuring compatibility with a range of other components.
  • Low Power Consumption: The ASMCC0119-7 is designed for energy efficiency, drawing minimal current and contributing to the overall power-saving goals of electronic systems.
  • Compact Package: The component comes in a small-sized package, making it an ideal choice for space-constrained applications without compromising on performance.

Applications

The ASMCC0119-7 is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Precision data converters
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

Reliability and Quality

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ASMCC0119-7 is no exception, with rigorous testing and quality control measures in place to ensure it meets the demands of even the most critical applications.

In conclusion, the ASMCC0119-7 from Diodes Incorporated represents a reliable and precise solution for systems requiring a stable voltage reference. Its robust feature set, combined with Diodes Incorporated's reputation for quality, makes it an excellent choice for designers and engineers looking to enhance the accuracy and stability of their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess