EN
  • EN
  • DE

ASMCC0105-7

Part No ASMCC0105-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Diodes Incorporated
Win Source Part Number 220526-ASMCC0105-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASMCC0105-7 CAD Model

Description

Introducing the ASMCC0105-7 from Diodes Incorporated

The ASMCC0105-7 is a high-performance, precision Zener diode designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This Zener diode offers excellent stability and reliability for a wide range of voltage regulation applications.

Key Features

  • Zener Voltage: The ASMCC0105-7 is designed to provide a precise Zener breakdown voltage, making it suitable for applications that require accurate voltage regulation.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle significant power levels, making it ideal for heavier-duty applications.
  • Package: The diode comes in a compact SOD-123 package, which is well-suited for space-constrained applications and helps in minimizing the PCB footprint.
  • High Stability: The ASMCC0105-7 is designed to offer superior stability over time, ensuring consistent performance even under varying environmental conditions.
  • Wide Operating Temperature Range: This component operates effectively over a broad temperature range, ensuring reliability in diverse operating conditions.

Applications

The ASMCC0105-7 is a versatile component that can be used in a variety of electronic circuits. Some common applications include:

  • Voltage regulation modules
  • Power supply circuits
  • Protection circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Quality and Compliance

Diodes Incorporated is committed to providing high-quality products that meet stringent industry standards. The ASMCC0105-7 is manufactured in facilities compliant with ISO 9001:2015 Quality Management Systems, ensuring that each component meets the highest quality and reliability standards. Additionally, the product is compliant with RoHS directives, making it suitable for use in environmentally sensitive applications.

With its precision voltage regulation, robust design, and compliance with quality standards, the ASMCC0105-7 is an excellent choice for designers and engineers looking to incorporate a reliable Zener diode into their electronic designs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess