EN
  • EN
  • DE

AS78L05Z-E1-LY

Part No AS78L05Z-E1-LY
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817838-AS78L05Z-E1-LY
Ultra Librarian 3D Model Ultra Librarian AS78L05Z-E1-LY CAD Model

Description

The AS78L05Z-E1-LY is a fixed voltage regulator integrated circuit (IC) from Diodes Incorporated, designed to offer a stable 5V output voltage. This regulator is an essential component in a wide array of electronic applications, ensuring that sensitive devices receive a constant voltage supply, which is crucial for maintaining performance and reliability.

Key Features

  • Output Voltage: The device provides a precise 5V output, which is ideal for standard logic circuits and other 5V-operated devices.
  • Output Current: It can deliver up to 100mA of output current, making it suitable for low power applications.
  • Package Type: The AS78L05Z-E1-LY comes in a TO-92 package, which is known for its compact size and ease of mounting on printed circuit boards (PCBs).
  • Low Dropout Voltage: This regulator operates with a low dropout voltage, ensuring efficiency even with a small difference between the input and output voltages.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the IC from damage caused by excessive heat and power dissipation.
  • Short Circuit Protection: It also includes short circuit protection to prevent damage to the IC and the connected load in the event of a fault.
  • Output Voltage Tolerance: The device boasts an impressive output voltage tolerance, ensuring a reliable and consistent voltage supply.

Applications

The AS78L05Z-E1-LY is versatile and can be used in various electronic circuits, including:

  • Battery-powered devices
  • Consumer electronics
  • Embedded systems
  • Power supplies
  • Portable instrumentation

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AS78L05Z-E1-LY is no exception. It is manufactured to meet high industry standards, ensuring that it performs consistently under varying conditions and throughout its lifespan.

Conclusion

Overall, the AS78L05Z-E1-LY from Diodes Incorporated is a reliable and efficient solution for applications requiring a regulated 5V power supply. Its combination of features, including protection mechanisms and a tight voltage tolerance, makes it a valuable component for designers looking to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess