EN
  • EN
  • DE

AS431BZ-G1

Part No AS431BZ-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Diodes Incorporated
Package Tape & Box (TB)
Product Status Obsolete
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92
Base Product Number AS431
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 564707-AS431BZ-G1
Ultra Librarian 3D Model Ultra Librarian AS431BZ-G1 CAD Model

Description

Introducing the AS431BZ-G1 Voltage Reference from Diodes Incorporated

The AS431BZ-G1 is a precision adjustable shunt voltage reference from Diodes Incorporated, offering excellent stability and accuracy for your electronic circuits. This versatile component is designed to operate in the range of 2.5V to 36V with a typical dynamic impedance of 0.2 ohms. The AS431BZ-G1 is an ideal choice for precision voltage regulation, providing a stable reference voltage across a wide range of operating conditions.

Key Features

  • Adjustable Output Voltage: The AS431BZ-G1 offers an adjustable output voltage from 2.5V to 36V, allowing for flexibility in various applications.
  • Low Dynamic Impedance: With a dynamic impedance typically at 0.2 ohms, this voltage reference ensures minimal voltage fluctuations under varying load conditions.
  • High Stability: The device provides a stable voltage reference with a temperature coefficient as low as 50 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Temperature Coefficient: Its low temperature coefficient ensures that the voltage reference remains consistent despite temperature variations.
  • Wide Operating Current Range: The AS431BZ-G1 operates with a current range from 1mA to 100mA, accommodating a broad spectrum of applications.

Applications

The AS431BZ-G1 is suited for a variety of applications that require a stable voltage reference, including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Instrumentation systems
  • Precision data systems
  • Consumer and industrial electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the AS431BZ-G1 is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance for your electronic designs. With its robust construction and proven design, the AS431BZ-G1 stands out as a reliable component for your voltage regulation needs.

Whether you're designing power supplies or looking to enhance the performance of your electronic circuits, the AS431BZ-G1 from Diodes Incorporated is an excellent choice for maintaining a precise voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess