EN
  • EN
  • DE

AS431BNTR-E1A

Part No AS431BNTR-E1A
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Diodes Incorporated
Win Source Part Number 220390-AS431BNTR-E1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS431BNTR-E1A CAD Model

Description

Overview of Product AS431BNTR-E1A by Diodes Incorporated

The AS431BNTR-E1A is a precision adjustable shunt regulator from Diodes Incorporated, designed to offer a high degree of stability and accuracy for voltage regulation in a wide array of applications. Its versatility enables it to be used in power supplies, battery chargers, and voltage monitoring systems, among other electronic circuits. This component is a critical part of maintaining consistent performance and reliability in electronic devices.

Key Features

  • Adjustable Output Voltage: The AS431BNTR-E1A provides an output voltage that can be set from 2.5V to 36V with two external resistors, allowing for flexibility and precision in various circuit designs.
  • Low Output Noise: This shunt regulator is engineered to maintain low output noise, which is crucial for sensitive electronic applications where signal integrity is paramount.
  • High Stability: The device offers excellent thermal stability and a low dynamic output impedance, ensuring consistent performance across a range of operating conditions.
  • Surface-Mount Package: The regulator comes in a surface-mount package, making it suitable for modern, compact PCB designs and automated manufacturing processes.

Electrical Characteristics

  • Reference Voltage Tolerance: At 25°C, the AS431BNTR-E1A boasts a precise reference voltage tolerance, ensuring accurate voltage regulation.
  • Low Minimum Cathode Current: A minimal cathode current requirement allows for efficient operation, making it ideal for low-power applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for use in various environmental conditions.

Applications

The AS431BNTR-E1A is a versatile component that can be utilized in numerous applications. It is particularly useful in:

  • Switching power supplies
  • Linear power supplies
  • Instrumentation systems
  • Adjustable voltage references
  • Battery-operated devices

With its combination of adjustability, stability, and precision, the AS431BNTR-E1A shunt regulator from Diodes Incorporated is an excellent choice for designers looking to implement a reliable voltage regulation solution in their electronic products.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess