EN
  • EN
  • DE

AS393AMTR-G1

Part No AS393AMTR-G1
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMP OPEN COLLECTOR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 250nA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 1mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 098650-AS393AMTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian AS393AMTR-G1 CAD Model

Description

Introducing the AS393AMTR-G1 from Diodes Incorporated

The AS393AMTR-G1 is a cutting-edge voltage comparator designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-performance component is an essential tool for engineers and designers who require precise voltage comparison in their electronic circuits. The AS393AMTR-G1 is specifically engineered to offer a reliable and efficient solution for a wide range of applications, including control systems, power management, and sensor interfacing.

This comparator features a dual-channel design, which allows it to compare two sets of voltages simultaneously, making it highly versatile and suitable for multitasking environments. The AS393AMTR-G1 boasts a low input offset voltage, ensuring accurate comparisons and minimal error in signal processing. Its fast response time is critical for applications where timing is crucial, such as in pulse-width modulation (PWM) controllers and analog-to-digital converters (ADCs).

The AS393AMTR-G1 operates over a wide supply voltage range, accommodating various power requirements and making it compatible with both single-supply and dual-supply operations. This flexibility is particularly beneficial for battery-operated devices where power efficiency is a priority. Additionally, the low power consumption of the AS393AMTR-G1 contributes to extended battery life in portable applications.

Designed with industrial-grade robustness, the AS393AMTR-G1 can withstand challenging environmental conditions, ensuring reliable performance even in extreme temperatures and harsh operating environments. Its small form factor, available in a surface-mount package, makes it an excellent choice for space-constrained applications, allowing for a more compact and streamlined circuit design.

For ease of integration, the AS393AMTR-G1 is available in a RoHS-compliant package, ensuring adherence to environmental regulations and promoting the use of environmentally friendly materials. Its lead-free terminals also contribute to a reduced environmental footprint.

In summary, the AS393AMTR-G1 from Diodes Incorporated is a high-quality, versatile voltage comparator that offers precision, efficiency, and durability for a broad spectrum of electronic applications. Its advanced features and robust design make it a smart choice for engineers seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0846 $50.3370
1,445+ $0.0694 $100.2830
2,235+ $0.0672 $150.1920
3,075+ $0.0651 $200.1825
3,975+ $0.0629 $250.0275
5,320+ $0.0564 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess