EN
  • EN
  • DE

AR2003FV-13

Part No AR2003FV-13
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RECT CTRLR ACT/SYNC 14VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications Active/Synchronous Rectification Controller
Supply Voltage (V) 4.5V ~ 21V
Current - Supply 5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-VFQFN Exposed Pad
Supplier Device Package V-DFN3535-14
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802465-AR2003FV-13
Ultra Librarian 3D Model Ultra Librarian AR2003FV-13 CAD Model

Description

The AR2003FV-13 is a state-of-the-art, high-performance rectifier designed and manufactured by Diodes Incorporated. It is a surface-mount device that is part of the AR series, offering efficient and reliable operation for a broad range of applications. This product is particularly suited for high-frequency rectification and freewheeling application in switching power supplies, converters, and other power electronics systems.

Key Features

  • Low Forward Voltage Drop: The AR2003FV-13 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: This device is capable of handling high current, making it suitable for applications that demand robust performance under heavy loads.
  • Fast Switching Speed: With its fast switching speed, the AR2003FV-13 is ideal for high-frequency applications, ensuring minimal switching losses and improved overall performance.
  • Thermal Performance: The superior thermal performance of the AR2003FV-13 ensures reliability and a longer operational lifespan, even in environments with elevated temperatures.
  • Surface-Mount Package: The compact surface-mount package allows for efficient use of PCB space and is compatible with standard SMT assembly processes.

Applications

The AR2003FV-13 is versatile and can be used in various electronic circuits and systems, including:

  • Switching power supplies
  • Power converters
  • Automotive systems
  • Telecommunications equipment
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AR2003FV-13 is no exception. It is produced with the highest standards, ensuring that each unit meets rigorous performance and reliability criteria. The device is RoHS compliant, reflecting the company's dedication to environmental responsibility and the production of safe, durable, and eco-friendly components.

Conclusion

The AR2003FV-13 from Diodes Incorporated represents a blend of innovation, efficiency, and reliability. Its advanced features and robust design make it an excellent choice for designers looking for a high-quality rectifier capable of meeting the demanding needs of modern electronics. Whether for industrial, automotive, or consumer applications, the AR2003FV-13 is engineered to deliver top performance and long-term reliability.

You May Also Be Interested in

Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Intersil
Lowest to $2.8378
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6158 $58.5010
230+ $0.5054 $116.2420
355+ $0.4895 $173.7725
490+ $0.4737 $232.1130
635+ $0.4580 $290.8300
845+ $0.4105 $346.8725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess