EN
  • EN
  • DE

APX823-23W5G-7

Part No APX823-23W5G-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR LO 2.25V SOT-25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.25V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-25
Win Source Part Number 010182-APX823-23W5G-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APX823-23W5G-7 CAD Model

Description

Overview of Product APX823-23W5G-7 from Diodes Incorporated

The APX823-23W5G-7 is a high-precision microprocessor supervisory circuit designed and manufactured by Diodes Incorporated. This component is engineered to monitor the power supply voltage of digital systems and ensure proper system reset operations. It is a crucial part of any system that requires reliable operation, providing an extra layer of protection against the consequences of power failure or instability.

Key Features

  • Precision Voltage Monitoring: The APX823-23W5G-7 keeps a close watch on the system voltage levels, with a factory-trimmed threshold, providing high accuracy in detecting under-voltage conditions.
  • Power-On Reset Generator: The device generates a reset signal whenever the monitored power supply voltage drops below the preset threshold, ensuring the system restarts safely when power is restored.
  • Manual Reset Input: A manual reset input is available, allowing for an external trigger to initiate a system reset, offering greater control over system behavior.
  • Low Power Consumption: Designed for power-sensitive applications, the APX823-23W5G-7 consumes minimal power, contributing to the overall energy efficiency of the system it is used in.
  • Wide Operating Temperature Range: This supervisory circuit is robust and can function in a broad range of temperatures, making it suitable for various industrial applications.

Applications

The APX823-23W5G-7 is versatile and can be integrated into a wide array of applications, including:

  • Microprocessor/Microcontroller systems
  • Computers and computer peripherals
  • Portable/battery-powered equipment
  • Industrial control systems
  • Embedded systems

Package and Availability

The device is available in a compact SOT-23 package, which is ideal for space-constrained applications. The package is RoHS compliant, ensuring adherence to environmental standards. For sourcing, pricing, and availability, interested parties should contact Diodes Incorporated or their authorized distributors.

In conclusion, the APX823-23W5G-7 from Diodes Incorporated is a reliable and essential component for maintaining the integrity and stability of electronic systems, offering precise voltage monitoring and reset capabilities that are fundamental for the safe operation of a wide range of digital applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2479 $50.8195
495+ $0.2034 $100.6830
765+ $0.1971 $150.7815
1,050+ $0.1907 $200.2350
1,360+ $0.1843 $250.6480
1,815+ $0.1653 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess