EN
  • EN
  • DE

APX810S05-46SR-7

Part No APX810S05-46SR-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number APX810
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1045847-APX810S05-46SR-7
Ultra Librarian 3D Model Ultra Librarian APX810S05-46SR-7 CAD Model

Description

The APX810S05-46SR-7 from Diodes Incorporated is a highly reliable, precision microprocessor (µP) supervisory circuit designed to monitor the power supplies in digital systems. It provides a significant function in ensuring system integrity by managing the reset activity for the connected microprocessor. This component is essential for applications that require a stable and reliable operation over a wide range of environmental conditions.

Key Features

  • Voltage Monitoring: The APX810S05-46SR-7 actively monitors the VCC and triggers a reset signal to the µP whenever VCC falls below the minimum voltage threshold of 4.63V, ensuring proper system reboot and preventing system failures.
  • Reset Timeout: It features a 140 ms minimum reset timeout duration, which provides ample time for the system to stabilize before the microprocessor starts its operation after a reset event.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is an excellent choice for power-sensitive applications, contributing to overall energy efficiency.
  • High Accuracy: The reset threshold accuracy is maintained at ±1.5%, which ensures reliable reset activation and system stability.
  • Operating Temperature: It operates over a wide temperature range from -40°C to +85°C, making it suitable for various industrial and commercial environments.

Applications

The APX810S05-46SR-7 is ideal for use in a variety of applications that require accurate and reliable system reset functionality. This includes:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-powered Devices
  • Industrial Controllers
  • Automotive Systems

Package and Availability

This supervisory circuit is available in an SOT-23 package, which is widely accepted for surface mount designs due to its compact footprint. The part number APX810S05-46SR-7 specifies the tape and reel packaging option, which facilitates automated assembly processes for high-volume production.

For more detailed information, specifications, and data sheets, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representative.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1318 $57.9920
1,070+ $0.1083 $115.8810
1,655+ $0.1048 $173.4440
2,280+ $0.1014 $231.1920
2,945+ $0.0981 $288.9045
3,945+ $0.0879 $346.7655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,560 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess